ETSI - PRETS 300 476-7
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS); Part 7: Physical Layer
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This draft ETS provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital European Cordless Telecommunications (DECT) Physical layer as defined in ETS 300 175-2 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14].
The supplier of an implementation which is claimed to conform to ETS 300 175-2 [2] is required to complete a copy of the PICS proforma provided in annex A of this ETS.
Document History