NPFC - MIL-HDBK-776

SHAFTS, ELASTIC TORSIONAL STRESS ANALYSIS OF

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 September 1981
Status: active
Page Count: 85
scope:

FOREWOROD

Design charts and tables have been developed for the elastic torsional stress analyses of free prismatic shafts, splines and spring bars with virtually all common industrially encountered thick cross sections. Circular shafts with rectangular and circular }. iways, external. splines, and milled flats along with rectangular and X-shaped torsion bars are presented.

A computer program ("SIIAFT") was developed which provides a finite difference solution to the governing (POISSON's) partial differential equation which defines the stress functions for solid and hollow shafts with generalized contours. Using the stress function solution for the various shapes, and Pirandello's membrane analogy, dimensionless design charts (and tables) have been generated for transmitted torque and maximum shearing stress. The design data have been normalized for a unit dimension of the cross section (radius or length) and are provided for solid shapes.

The eleven solid shapes presented, along with the classical circular cross section solution, provides the means for analyzing 144 combinations of hollow shafts with various Outer and inner contours. Hollow shafts may be analyzed by using the computer program directly Or b.y using the solid shape. charts in this paper and the principles .of superposition based on the concept of parallel shafts. Stress/torque ratio curves are presented asking more intuitively recognizable and useful than those of stress alone.

 

Document History

SHAFTS, ELASTIC TORSIONAL STRESS ANALYSIS OF
A description is not available for this item.
November 1, 2013
Shafts, Elastic Torsional Stress Analysis of
A description is not available for this item.
January 7, 1993
SHAFTS, ELASTIC TORSIONAL STRESS ANALYSIS OF
A description is not available for this item.
July 11, 1988
SHAFTS, ELASTIC TORSIONAL STRESS ANALYSIS OF
A description is not available for this item.
MIL-HDBK-776
September 15, 1981
SHAFTS, ELASTIC TORSIONAL STRESS ANALYSIS OF
FOREWOROD Design charts and tables have been developed for the elastic torsional stress analyses of free prismatic shafts, splines and spring bars with virtually all common industrially encountered...
Advertisement