DS/ETS 300497-4

Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) layer

inactive, Most Current
Organization: DS
Publication Date: 4 May 1998
Status: inactive
scope:

This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [7] and ISO/IEC 9646-2 [8]) as well as the ETSI rules for conformance testing (ETS 300 406 [10]) are used as the basis for the test methodology.

Document History

DS/ETS 300497-4
May 4, 1998
Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure and Test Purposes (TSS & TP) to test the DECT DLC layer. The objective of this test specification is to provide a...
April 22, 1998
Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 4: Test Suite Structure (TSS) and Test Purposes (TP) - Data Link Control (DLC) layer
This European Telecommunication Standard (ETS) contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Digital Enhanced Cordless Telecommunications (DECT) Data Link Control (DLC)...
Advertisement