ETSI - PRETS 300 287-2

Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 24
scope:

This second part of ETS 300 287 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Transaction Capabilities (TC) signalling protocol to be used in and between networks, for non-circuit related services which use Signalling System No.7 as specified in ETS 300 287-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].

The supplier of a protocol implementation that is claimed to conform to ETS 300 287-1 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

November 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
PRETS 300 287-2
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 287 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Transaction Capabilities (TC) signalling protocol to be used in and between...
January 1, 1995
Integrated Services Digital Network (ISDN); Signalling System No.7; Transaction Capabilities (TC) Version 2; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of ETS 300 287 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Transaction Capabilities (TC) signalling protocol to be used in and between...

References

Advertisement