NPFC - FED-STD-H28/14
SCREW-THREAD STANDARDS FOR FEDERAL SERVICES SECTION 14 BUTTRESS SCREW THREADS - 7 DEG./45 DEG. FLANK ANGLES
| Organization: | NPFC |
| Publication Date: | 9 June 1983 |
| Status: | active |
| Page Count: | 7 |
scope:
This section provides the standards for Buttress type screw threads, their gages and acceptability requirements. Buttress threads feature load flanks nearly perpendicular to the thread axis. This minimizes the radial component of a single direction axial force applied to the load flanks.
Threads covered in this section are limited to those with load flank angles of 7° and clearance flank angles of 45°.
The following thread forms are included in this section:
American National Standard Form - Engagement height 0.6 × pitch British Standard Form - Engagement height 0.4 × pitch
Document History