ETSI - TS 101 270-1

Transmission and Multiplexing (TM); Access Transmission Systems on Metallic Access Cables; Very High Speed Digital Subscriber Line (VDSL); Part 1: Functional Requirements

inactive
Organization: ETSI
Publication Date: 1 October 1999
Status: inactive
Page Count: 60
scope:

The present document specifies requirements for transceivers providing very high bit-rate digital transmission on metallic, unshielded, access network wire pairs. The technology is referred to as Very high speed Digital Subscriber Line (VDSL).

The present document is part 1 of the specification for VDSL and is applicable to metallic access transmission systems designed to provide multi-megabit/s digital access over part of the existing, unshielded, metallic access network. It is concerned with the key functional and electrical requirements for VDSL. It is linecode independent and is intended to set the boundary requirements that all compliant VDSL transceivers shall meet. Part 2 is concerned with requirements on linecode and duplexing method that enable the requirements of part 1 to be met. Part 3 is a full interoperability specification for VDSL designed to ensure that VDSL transceivers from different manufacturers inter-operate.

The definition of physical interfaces is outside the scope of this specification. If an appropriate interface for a specific application exists it may be included to describe how these requirements map to it. The VDSL transmission system, in its most basic form, consists of an application independent core and an application specific block.

The core is purely a transparent STM bit-pump or ATM cell-pump which transports information from one end of the metallic access link to the other. The digital data is mapped into a core frame that is defined logically and not physically. The core frame is therefore considered to be the interface between the application specific part and the application independent part of the VDSL system. The application specific part may be subdivided into (at least) two smaller parts: mapping and interface.

The scope of the present document is shown graphically in figure 1 and figure 2, where the Network Termination (NT) and Line Termination (LT) are considered separately

Document History

October 1, 2005
Transmission and Multiplexing (TM); Access transmission systems on metallic access cables; Very high speed Digital Subscriber Line (VDSL); Part 1: Functional requirements
A description is not available for this item.
July 1, 2003
Transmission and Multiplexing (TM); Access transmission systems on metallic access cables; Very high speed Digital Subscriber Line (VDSL); Part 1: Functional requirements
The present document specifies requirements for transceivers providing very high bit-rate digital transmission on metallic, unshielded, access network wire pairs. The technology is referred to as...
TS 101 270-1
October 1, 1999
Transmission and Multiplexing (TM); Access Transmission Systems on Metallic Access Cables; Very High Speed Digital Subscriber Line (VDSL); Part 1: Functional Requirements
The present document specifies requirements for transceivers providing very high bit-rate digital transmission on metallic, unshielded, access network wire pairs. The technology is referred to as...
June 1, 1998
Transmission and Multiplexing (TM); Access Transmission Systems on Metallic Access Cables; Very High Speed Digital Subscriber Line (VDSL); Part 1: Functional Requirements
The present document specifies requirements for transceivers providing very high bit-rate digital transmission on metallic, unshielded, access network wire pairs. The technology is referred to as...
April 1, 1998
Transmission and Multiplexing (TM); Access Transmission Systems on Metallic Access Cables; Very High Speed Digital Subscriber Line (VDSL); Part 1: Functional Requirements
This multi-part ETSI Technical Specification (TS) specifies requirements for transceivers providing very high bit-rate digital transmission on metallic, unshielded, access network wire pairs. The...

References

Advertisement