IEC 61076-4-105

Connectors with Assessed Quality, for Use in D.C., Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 105: Detail Specification for 9 mm Circular Connector with 3 to 8 Contacts for Use in a Wide Range of Applications Including the Telecommunication and Audio Industry

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 1995
Status: active
Page Count: 100
ICS Code (Switches): 31.220.20
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

FOREWORD

The IEC (International Electromechanical Commission) is a worldwide organization for standardization comprising all national electromechanical committees (IEC National Committees). The object of the IEC is to promote international cooperation on all questions concerning standardization in the electrical and electronic fields. To this end and in addition to other activities, the IEC publishes International Standards. Their preparation is entrusted to technical committees; any IEC National Committee interested in the subject dealt with may participate in this preparatory work. International, governmental and non-governmental organizations liaising with the IEC also participate in this preparation. The IEC collaborates closely with the International Organization for Standardization (EO) in accordance with conditions determined by agreement between the two organizations.

The formal decisions or agreements of the IEC on technical matters, prepared by technical committees on which all the National Committees having a special interest therein are represented, express, as nearly as possible, an international consensus of opinion on the subjects dealt with.

They have the form of recommendations for international use published in the form of standards, technical reports or guides and they are accepted by the National Committees in that sense.

In order to promote international unification, IEC National Committees undertake to apply IEC International Standards transparently to the maximum extent possible in their national and regional standards. Any divergence between the IEC Standard and the corresponding national or regional standard shall be clearly indicated in the latter.

The IEC provides no marking procedure to indicate its approval and cannot be rendered responsible for any equipment declared to be in conformity with one of its standards.

Document History

IEC 61076-4-105
June 1, 1995
Connectors with Assessed Quality, for Use in D.C., Low-Frequency Analogue and in Digital High Speed Data Applications - Part 4: Printed Board Connectors - Section 105: Detail Specification for 9 mm Circular Connector with 3 to 8 Contacts for Use in a Wide Range of Applications Including the Telecommunication and Audio Industry
FOREWORD The IEC (International Electromechanical Commission) is a worldwide organization for standardization comprising all national electromechanical committees (IEC National Committees). The...

References

Advertisement