DS/ISO 1563

Dentistry - Alginate dental impression material

inactive, Most Current
Organization: DS
Publication Date: 22 September 1992
Status: inactive
Page Count: 16
ICS Code (Dental materials): 11.060.10
scope:

The standard covers alginate dental impression material used in dentistry for impressions of teeth and tissue in the oral cavity. In the standard requirements are specified for dental materials, which have a substantial content of alginate, and which after dissolution in water according to the producer's directions reacts to a substance suitable for making impressions.

Document History

DS/ISO 1563
September 22, 1992
Dentistry - Alginate dental impression material
The standard covers alginate dental impression material used in dentistry for impressions of teeth and tissue in the oral cavity. In the standard requirements are specified for dental materials,...
January 1, 1979
EN= Alginate dental impression material
This standard gives the classification of, and requirements for dental impression materials, in powder form, containing an alginate as the gelforming ingredient, together with the test methods to be...
Advertisement