NPFC - MIL-P-23377
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 7 July 1987 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the requirements for two-component, epoxy-polyamide, chemical and solvent-resistant primer coatings formulated primarily for application by various spray techniques. They shall be compatible with aliphatic polyurethane topcoats and shall be suitable for use under Air Pollution Regulations. The primer shall be furnished as a kit.
Document History
September 12, 2019
Primer Coatings: Epoxy, High-Solids
A description is not available for this item.
June 7, 2012
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The materials covered by this specification are low VOC, corrosioninhibitive, chemical resistant, and strippable primer coatings. These primer coatings are formulated for the unique performance...
April 10, 2007
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The materials covered by this specification are low VOC, corrosion inhibitive, chemical resistant, and strippable primer coatings. These primer coatings are formulated for the unique performance...
June 9, 2006
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The materials covered by this specification are low VOC, corrosion-inhibitive, chemical resistant, and strippable primer coatings. These primer coatings are formulated for the unique performance...
April 15, 2005
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The materials covered by this specification are low VOC, corrosion-inhibitive, chemical resistant, and strippable primer coatings. These primer coatings are formulated for the unique performance...
April 30, 2002
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The materials covered by this specification are low VOC, corrosion-inhibitive, chemical resistant, and strippable primer coatings. These primer coatings are formulated for the unique performance...
September 30, 1999
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
September 30, 1994
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
This specification covers the requirements for two types (see 1.2.1) and two classes (see 1.2.2) of low volatile organic compound (VOC) content (see 3.4.2), solvent-borne, epoxy primer coatings that...
May 5, 1989
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The coatings covered by this specification are intended for use on metal surfaces as corrosion-inhibitive, chemical-resistant, stoppable, epoxy primers that are compatible with MIL-C-85285,...
May 19, 1988
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
MIL-P-23377
July 7, 1987
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
This specification covers the requirements for two-component, epoxy-polyamide, chemical and solvent-resistant primer coatings formulated primarily for application by various spray techniques. They...
February 18, 1985
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
November 11, 1982
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
March 22, 1982
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
May 1, 1980
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
April 13, 1979
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
March 14, 1978
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The coatings covered by this specification are intended for use on metal surfaces as corrosion inhibitive, chemical resistant, strippable, epoxy primers that are compatible with MIL-C-81773 and...
May 31, 1974
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
March 31, 1972
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
August 26, 1969
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
The material covered by this specification is intended for use in accordance with MIL-C-22751, with or without a prior coating of MIL-C-8514 wash primer, and top coated with epoxy coating,...
February 23, 1968
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
December 22, 1966
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
This specification covers the requirements for a two component epoxy-polyamide chemical and solvent resistant primer coating primarily for spray application.
January 11, 1966
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
December 14, 1964
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.
September 30, 1964
PRIMER COATINGS: EPOXY, HIGH-SOLIDS
A description is not available for this item.