CEN - EN ISO 14113

Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)

inactive
Organization: CEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 20
ICS Code (Welding equipment): 25.160.30
ICS Code (Hoses): 83.140.40

Document History

October 1, 2013
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
This International Standard specifies requirements for rubber and plastics hose and hose assemblies for use with compressed, liquefied, and dissolved gases up to a maximum working pressure of 450 bar...
October 1, 2008
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
EN ISO 14113
October 1, 2008
Gas welding equipment - Rubber and plastics hose and hose assemblies for use with industrial gases up to 450 bar (45 MPa)
A description is not available for this item.
August 1, 1997
Gas Welding Equipment - Rubber and Plastic Hoses Assembled for Compressed or Liquefied Gases up to a Maximum Design Pressure of 450 Bar
A description is not available for this item.
Advertisement