DS/EN ISO 14044

Environmental management - Life cycle assessment - Requirements and guidelines

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 September 2008
Status: active
Page Count: 106
ICS Code (Product life-cycles): 13.020.60
scope:

This International Standard specifies requirements and provides guidelines for life cycle assessment (LCA) including a) the goal and scope definition of the LCA, b) the life cycle inventory analysis (LCI) phase, c) the life cycle impact assessment (LCIA) phase, d) the life cycle interpretation phase, e) reporting and critical review of the LCA, f) limitations of the LCA, g) relationship between the LCA phases, and h) conditions for use of value choices and optional elements. This International Standard covers life cycle assessment (LCA) studies and life cycle inventory (LCI) studies. The intended application of LCA or LCI results is considered during the goal and scope definition, but the application itself is outside the scope of this International Standard. This International Standard is not intended for contractual or regulatory purposes or registration and certification.

Document History

October 13, 2020
Environmental management – Life cycle assessment – Requirements and guidelines – Amendment 2 (ISO 14044:2006/Amd 2:2020)
1.1 This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24, 30 and > 30 to 56, as...
February 12, 2018
Environmental management – Life cycle assessment – Requirements and guidelines – Amendment 1 (ISO 14044:2006/Amd 1:2018)
This International Standard specifies requirements and provides guidelines for life cycle assessment (LCA) including a) the goal and scope definition of the LCA, b) the life cycle inventory analysis...
DS/EN ISO 14044
September 12, 2008
Environmental management - Life cycle assessment - Requirements and guidelines
This International Standard specifies requirements and provides guidelines for life cycle assessment (LCA) including a) the goal and scope definition of the LCA, b) the life cycle inventory analysis...
August 31, 2006
Environmental management - Life cycle assessment - Requirements and guidelines
This International Standard specifies requirements and provides guidelines for life cycle assessment (LCA) including a) the goal and scope definition of the LCA, b) the life cycle inventory analysis...
Environmental management – Life cycle assessment – Requirements and guidelines – Amendment 1 (ISO 14044:2006/FDAM 1:2017)
This International Standard specifies requirements and provides guidelines for life cycle assessment (LCA) including a) the goal and scope definition of the LCA, b) the life cycle inventory analysis...
High rise aerial appliances for fire and rescue service use – Turntable ladders with sequential movements – Safety and performance requirements and test methods
1.1 This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with sequential movements of classes 18, 24, 30 and > 30 to 56, as...
Advertisement