IEC 60079-31

Explosive atmospheres – Part 31: Equipment dust ignition protection by enclosure “t”

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2008
Status: inactive
Page Count: 26
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical equipment.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard shall take precedence.

This standard does not apply to dusts of explosives, which do not require atmospheric oxygen for combustion, or to pyrophoric substances.

This standard does not apply to electrical equipment intended for use in underground parts of mines as well as those parts of surface installations of such mines endangered by firedamp and/or combustible dust.

This standard does not take account of any risk due to an emission of flammable or toxic gas from the dust.

NOTE 1 The application of electrical equipment in atmospheres, which may contain combustible dust as well as explosive gas, whether simultaneously or separately, may require additional protective measures.

NOTE 2 Where the equipment has to meet other environmental conditions, for example, protection against ingress of water and resistance to corrosion, additional methods of protection may be necessary. The method used should not adversely affect the integrity of the enclosure.

Document History

October 1, 2023
EXPLOSIVE ATMOSPHERES – Part 31: Equipment dust ignition protection by enclosure "t" CORRIGENDUM 1
A description is not available for this item.
January 1, 2022
Explosive atmospheres – Part 31: Equipment dust ignition protection by enclosure "t"
This part of IEC 60079 is applicable to equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction...
November 1, 2013
Explosive atmospheres – Part 31: Equipment dust ignition protection by enclosure “t”
This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design,...
March 1, 2009
CORRIGENDUM 1 Explosive atmospheres – Part 31: Equipment dust ignition protection by enclosure “t”
A description is not available for this item.
IEC 60079-31
November 1, 2008
Explosive atmospheres – Part 31: Equipment dust ignition protection by enclosure “t”
This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design,...

References

Advertisement