DS/ISO 7411

Hexagon bolts for high-strength structural bolting with large width across flats (thread length according to ISO 888) - Product grade C - Property classes 8.8 and 10.9

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

The standard gives specifications for large series hexagon, high-strength structural bolts with metric dimensions in property classes 8.8 and 10.9, and thread sizes from M12 up to and including M36, with thread lengths according to ISO 888.

Document History

DS/ISO 7411
January 1, 1986
Hexagon bolts for high-strength structural bolting with large width across flats (thread length according to ISO 888) - Product grade C - Property classes 8.8 and 10.9
The standard gives specifications for large series hexagon, high-strength structural bolts with metric dimensions in property classes 8.8 and 10.9, and thread sizes from M12 up to and including M36,...
Advertisement