CEN - EN 2267-009
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 Degrees C and 260 Degrees C - Part 009: DRA family, single and multicore assembly - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
August 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of...
January 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of...
EN 2267-009
November 1, 2005
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55 Degrees C and 260 Degrees C - Part 009: DRA family, single and multicore assembly - Product standard
A description is not available for this item.