SNV - SN ISO/IEC 15420

Information technology - Automatic identification and data capture techniques - Bar code symbology specifications; EAN/UPC (ISO/IEC 15420:2000)

inactive
Organization: SNV
Publication Date: 1 February 2004
Status: inactive
Page Count: 46
ICS Code (Information coding): 35.040

Document History

July 1, 2012
Information technology - Automatic identification and data capture techniques - EAN/UPC bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as EAN/UPC. It specifies EAN/UPC symbology characteristics, data character encodation, dimensions, tolerances,...
SN ISO/IEC 15420
February 1, 2004
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications; EAN/UPC (ISO/IEC 15420:2000)
A description is not available for this item.
Advertisement