ISO 9597

Cement — Test methods — Determination of setting time and soundness

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2008
Status: active
Page Count: 18
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This International Standard specifies the methods for determining standard consistence, setting times and soundness of cements.

The method applies to common cements and to other cements and materials, the standards for which call up this method. It might not apply to other cement types that have, for example, a very short initial setting time. The method is used for assessing whether the setting time and soundness of a cement is in conformity with its specification.

This International Standard describes the reference methods and allows the use of alternative procedures and equipment, as indicated, provided that they have been calibrated against the reference methods. In the event of a dispute, only the reference equipment and procedures described in this International Standard can be used, excluding any alternatives.

Document History

ISO 9597
November 15, 2008
Cement — Test methods — Determination of setting time and soundness
This International Standard specifies the methods for determining standard consistence, setting times and soundness of cements. The method applies to common cements and to other cements and...
September 1, 1989
Cements - Test Methods - Determination of Setting Time and Soundness
A description is not available for this item.

References

Advertisement