FORD - WSS-M1P83-D3
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 29 October 2008 |
| Status: | inactive |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for
finished coatings of mechanically or chemically deposited
electrical conductor coat and electrodeposited copper, nickel, and
chromium for the decoration and protection of acrylonitrile
butadiene styrene (ABS) or polycarbonate/acrylo
Document History
December 20, 2017
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
WSS-M1P83-D3
October 29, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE FINISH OVER PC/ABS – EXTERIOR, HIGH TEMPERATURE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...