DS/EN ISO 636
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification
inactive
| Organization: | DS |
| Publication Date: | 30 May 2008 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non alloy and fine grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength of up to 570 MPa.
Document History
June 26, 2017
Welding consumables – Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels – Classification (ISO 636:2017)
ISO 636:2017 specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non-alloy and...
January 5, 2016
Welding consumables – Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels – Classification
This International Standard specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of...
DS/EN ISO 636
May 30, 2008
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification
This standard specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non alloy and fine...
May 30, 2008
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification (ISO 636:2004)
This standard specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of non alloy and fine...
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification (ISO/DIS 636:2013)
A description is not available for this item.
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification (ISO/FDIS 636:2015)
This International Standard specifies requirements for classification of rods and wires in the as-welded condition and in the post-weld heat-treated condition for tungsten inert gas welding of...