DS/EN 27487-2
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A
inactive, Most Current
| Organization: | DS |
| Publication Date: | 9 July 1991 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Magnetic disks): | 35.220.21 |
scope:
This part of ISO 7487 specifies the quality of recorded sign als, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data inter change between data processing systems
Document History
DS/EN 27487-2
July 9, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A
This part of ISO 7487 specifies the quality of recorded sign als, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data inter change between...