DS/EN 62439

High availability automation networks

inactive, Most Current
Organization: DS
Publication Date: 14 October 2008
Status: inactive
Page Count: 206
ICS Code (Information coding): 35.040
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This International Standard is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. This International Standard specifies - a classification scheme for network characteristics (see 268H Annex A); - a methodology for estimating network availability (see 269H Annex B); - a set of communication protocols that realize high availability automation networks via the use of redundancy and that can be used in a variety of applications (see Clauses 270H 5, 271H 6, 272H 7, 273H 8).

Document History

DS/EN 62439
October 14, 2008
High availability automation networks
This International Standard is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. This International Standard specifies - a classification scheme...
Industrial communication networks - High availability automation networks
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
Industrial communication networks - High availability automation networks
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
High availability automation networks
This International Standard is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (Ethernet) technology. This International Standard specifies - a classification scheme...
Advertisement