ISO 3452-5
Non-destructive testing — Penetrant testing — Part 5: Penetrant testing at temperatures higher than 50 Degree C
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This part of ISO 3452 specifies the testing requirements particular to applications at higher temperatures (over 50 °C) and also the method for qualification of suitable testing products. It applies only to materials qualified for the relevant temperature range used in accordance with the manufacturer's instructions.
Document History
ISO 3452-5
December 1, 2008
Non-destructive testing — Penetrant testing — Part 5: Penetrant testing at temperatures higher than 50 Degree C
This part of ISO 3452 specifies the testing requirements particular to applications at higher temperatures (over 50 °C) and also the method for qualification of suitable testing products. It applies...