DS/EN ISO 638

Paper, board and pulps – Determination of dry matter content – Oven-drying method

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 October 2008
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

This International Standard specifies an oven-drying method for the determination of the dry matter in paper, board and pulp. The procedure is applicable to paper, board and pulp which does not contain any appreciable quantities of materials other than water that are volatile

Document History

DS/EN ISO 638
October 21, 2008
Paper, board and pulps – Determination of dry matter content – Oven-drying method
This International Standard specifies an oven-drying method for the determination of the dry matter in paper, board and pulp. The procedure is applicable to paper, board and pulp which does not...
Paper, board and pulps - Determination of dry matter content - Oven-drying method (ISO/FDIS 638:2008)
This International Standard specifies an oven-drying method for the determination of the dry matter in paper, board and pulp. The procedure is applicable to paper, board and pulp which does not...

References

Advertisement