DIN EN 3915

Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1275 MPa (at ambient temperature)/ 550 °C - Technical specification; German and English version EN 3915:2008

active, Most Current
Organization: DIN
Publication Date: 1 December 2008
Status: active
Page Count: 43
ICS Code (Nuts): 49.030.30

Document History

DIN EN 3915
December 1, 2008
Aerospace series - Insert, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components - Classification: 1275 MPa (at ambient temperature)/ 550 °C - Technical specification; German and English version EN 3915:2008
A description is not available for this item.
February 1, 2000
Aerospace series - Inserts, thin wall, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (NI-P100HT, Inconel 718), for salvage of components, Classification: 1275 MPa (at ambient temperature)/550 °C- Technical specification
A description is not available for this item.
Advertisement