DS/EN ISO 13428

Geosynthetics - Determination of the protection efficiency of a geosynthetic against impact damage

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 January 2006
Status: active
Page Count: 18
ICS Code (Geotextiles): 59.080.70
scope:

This standard describes an index test for the determination of the protection efficiency of a geosynthetic on a hard surface, exposed to the impact load of a hemispherical object.
The index test measures the change in thickness of a thin lead plate lying between the geosynthetic and a rigid support.
It can also be used as a performance test, by using the real rigid surface to protect and the real sequence of geosynthetics. The test is applicable to all geosynthetics with apertures smaller than 15 mm (maximum size).

Document History

DS/EN ISO 13428
January 16, 2006
Geosynthetics - Determination of the protection efficiency of a geosynthetic against impact damage
This standard describes an index test for the determination of the protection efficiency of a geosynthetic on a hard surface, exposed to the impact load of a hemispherical object. The index test...
Geosynthetics – Determination of the protection efficiency of a geosynthetic against impact damage (ISO/DIS 13428:2023)
This document describes an index test for the determination of the protection efficiency of a geosynthetic on a hard surface, exposed to the impact load of a hemispherical object. The index test...
Advertisement