DSF/prEN 61995-2
Devices for the connection of luminaires for household and similar purposes -- Part 2: Standard sheets for DCL
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the electrical connection to final circuits rated not more than 16 A, without providing mechanical support for the luminaire.
Document History
February 13, 2017
Devices for the connection of luminaires for household and similar purposes – Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
June 10, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...
Devices for the connection of luminaires for household and similar purposes -- Part 2: Standard sheets for DCL
This part of IEC 61995 applies to devices for the connection of luminaires (DCL) 250 V, 6A
a.c. intended for household and similar purposes, for the electrical connection to final circuits
rated at...
DSF/prEN 61995-2
Devices for the connection of luminaires for household and similar purposes -- Part 2: Standard sheets for DCL
This part of IEC 61995, which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for...