DS/EN 3637

Aerospace series – Nuts, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy – NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 September 2008
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test temperature of the material 730 °C.

Document History

July 24, 2023
Aerospace series – Nut, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy – NI-P101HT (Waspaloy), silver plated, Classification: 1 210 MPa/730 °C
This document specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test...
DS/EN 3637
September 17, 2008
Aerospace series – Nuts, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy – NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C
This standard specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test...
October 4, 2007
Aerospace series - Nuts, self-locking, bihexagonal (double reduced), in heat resisting nickel base alloy - NI-P101HT (Waspaloy), silver plated, Classification: 1210 MPa/730 °C
A description is not available for this item.
Advertisement