ISO/IEC 29341-7-1
Information technology – UPnP Device Architecture – Part 7-1: Lighting Device Control Protocol – Binary Light Device
| Organization: | ISO |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device template is compliant with the UPnP Device Architecture Version 1.0 and Version 1.01 of the UPnP Standard Device Template. It defines a device type referred to herein as BinaryLight:1.
BinaryLight:1 is a simple representation of a bulb or any other kind of light emitting device that can be switched completely on or off.
BinaryLight:1 provides the following functionality:
· Switching the light source on or off
This device template does not address:
· Changing the intensity of the light source in intermediate steps
Document History