DS/EN 1994-2
Eurocode 4 - Design of composite steel and concrete structures - Part 2: General rules and rules for bridges
| Organization: | DS |
| Publication Date: | 10 November 2008 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (91.070.40): | 91.070.40 |
| ICS Code (Bridge construction): | 93.040 |
scope:
(1) Part 2 of Eurocode 4 gives design rules for steel-concrete composite bridges or members of bridges, additional to the general rules in EN 1994-1-1. Cable stayed bridges are not fully covered by this part. (2) The following subjects are dealt with in Part 2: Section 1: General, Section 2: Basis of design, Section 3: Materials, Section 4: Durability, Section 5: Structural analysis, Section 6: Ultimate limit states, Section 7: Serviceability limit states, Section 8: Decks with precast concrete slabs, Section 9: Composite plates in bridges, (3) Provisions for shear connectors are given only for welded headed studs. NOTE: Reference to guidance for other types as shear connectors may be given in the National Annex.
Document History