ISO/IEC 29341-3-10

Information technology – UPnP Device Architecture – Part 3-10: Audio Video Device Control Protocol – Audio Video Transport Service

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: inactive
Page Count: 68
ICS Code (Interface and interconnection equipment): 35.200
scope:

Overview and Scope

This service definition is compliant with the UPnP Device Architecture version 1.0.

This service type enables control over the transport of audio and video streams. The service type defines a 'common' model for A/V transport control suitable for a generic user interface. It can be used to control a wide variety of disc, tape and solid-state based media devices such as CD players, VCRs and MP3 players. A minimal implementation of this service can be used to control tuners.

The service type is related to the ConnectionManager service type, which describes A/V connection setup procedures, and the ContentDirectory service, which offers meta-information about the resource stored on the media. AVTransport also offers an action to retrieve any meta data embedded in the resource itself.

This service type does not offer scheduled recording.

Document History

June 15, 2015
Information technology - UPnP Device Architecture - Part 3-10: Audio Video Device Control Protocol - Audio Video Transport Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables control over the transport of audio and video streams. The service type defines a...
ISO/IEC 29341-3-10
November 1, 2008
Information technology – UPnP Device Architecture – Part 3-10: Audio Video Device Control Protocol – Audio Video Transport Service
Overview and Scope This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables control over the transport of audio and video streams. The service...

References

Advertisement