ASTM International - ASTM C739-08
Standard Specification for Cellulosic Fiber Loose-Fill Thermal Insulation
| Organization: | ASTM International |
| Publication Date: | 15 August 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
1.1 This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber loose-fill type thermal insulation for use in attics or enclosed spaces in housing, and other framed buildings within the ambient temperature range from − 45 to 90°C by pneumatic or pouring application. While products that comply with this specification are used in various constructions, they are adaptable primarily, but not exclusively, to wood joist, rafters, and stud construction.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the composition and physical requirements of chemically treated, recycled cellulosic fiber loose-fill type thermal insulation for installation in attics or enclosed... View More
Document History