ISO/IEC 29341-3-1

Information technology - UPnP Device Architecture - Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2008
Status: inactive
Page Count: 28
ICS Code (Interface and interconnection equipment): 35.200
scope:

Introduction

This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction between UPnP Control Points and UPnP AV devices. It is independent of any particular device type, content format, and transfer protocol. It supports a variety of devices such as TVs, VCRs, CD/DVD players/jukeboxes, settop boxes, stereos systems, MP3 players, still-image cameras, camcorders, electronic picture frames (EPFs), and the PC. The AV Architecture allows devices to support different types of formats for the entertainment content (such as MPEG2, MPEG4, JPEG, MP3, Windows Media Architecture (WMA), bitmaps (BMP), NTSC, PAL, ATSC, etc.) and multiple types of transfer protocols (such as IEC-61883/IEEE-1394, HTTP GET, RTP, HTTP PUT/POST, TCP/IP, etc.). The following sections describe the AV Architecture and how the various UPnP AV devices and services work together to enable various end-user scenarios.

Document History

September 1, 2011
Information technology – UPnP device architecture – Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture
Introduction This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction...
ISO/IEC 29341-3-1
November 1, 2008
Information technology - UPnP Device Architecture - Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture
Introduction This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction...

References

Advertisement