CENELEC - EN 50341-1
Overhead electrical lines exceeding AC 45 kV Part 1: General requirements - Common specifications
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 238 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
December 1, 2012
Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications
General
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz.
The extent of the application of this...
October 1, 2001
Overhead electrical lines exceeding AC 45 kV Part 1: General requirements - Common specifications
This standard applies to overhead electric lines with rated voltages exceeding 45 kV AC and with rated frequencies below 100 Hz.
This standard specifies the general requirements that shall be met...
EN 50341-1
October 1, 2001
Overhead electrical lines exceeding AC 45 kV Part 1: General requirements - Common specifications
A description is not available for this item.