DSF/ISO/IEC DTR 24769

Information technology - Real-time locating system (RTLS) device conformance test methods - Test methods for air interface communication at 2,4 GHz

pending, Most Current
Organization: DS
Status: pending
Page Count: 44
ICS Code (Information coding): 35.040
scope:

This Technical Report defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding parts of ISO/IEC 24730-2, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, be verified. This may in appropriate circumstances, be supplemented by further, application specific functionality criteria that are not available to the general case. The RTLS tag conformance parameters included in this document include the mandatory direct sequence spread spectrum (DSSS) 2,4 GHz radio frequency beacon. It also includes the optional on-off keyed, frequency shift keyed (OOK/FSK) short range radio frequency link and the optional magnetic air interface Unless otherwise specified, the tests in this Technical Report apply exclusively to RTLS tags defined in ISO/IEC 24730-2.

Document History

DSF/ISO/IEC DTR 24769
Information technology - Real-time locating system (RTLS) device conformance test methods - Test methods for air interface communication at 2,4 GHz
This Technical Report defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding parts of ISO/IEC...
Information Technology - Automatic Identification and Data Capture Techniques - RTLS Device Conformance Test Methods - Test methods for air interface communication at 2.4 GHz
No scope available
Advertisement