ASTM International - ASTM D6969-03
Standard Practice for Preparation of Calcined Petroleum Coke Samples for Analysis
| Organization: | ASTM International |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Solid fuels): | 75.160.10 |
significance And Use:
This practice provides field personnel and laboratories with standard procedures for dividing, reducing, and mixing gross samples and intermediate samples, such that the resulting prepared... View More
scope:
1.1 This practice covers the preparation procedures necessary for the reduction and division of calcined petroleum coke samples in order to generate appropriate analytical samples upon which physical and chemical analytical tests will be performed.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History