ISO 21809-3

Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 3: Field joint coatings

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2008
Status: inactive
Page Count: 108
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This part of ISO 21809 specifies requirements for field joint coating of seamless or welded steel pipes for pipeline transportation systems in the petroleum and natural gas industries as defined in ISO 13623. This part of ISO 21809 specifies the qualification, application and testing of the corrosion protection coatings applied to steel surfaces left bare after the pipes and fittings (components) are joined by welding.

This part of ISO 21809 does not address additional mechanical protection, thermal insulation or joint infills for concrete weight-coated pipes.

This part of ISO 21809 defines and codifies the different types of field joint coatings for buried or submerged pipelines as presented in Table 1.

NOTE Pipes coated in accordance with this part of ISO 21809 are considered suitable for further protection by means of cathodic protection.

Document History

March 1, 2020
Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 3: Field joint coatings AMENDMENT 1: Introduction of meshbacked coating systems
A description is not available for this item.
March 1, 2016
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings
This part of ISO 21809 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...
November 15, 2011
Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 3: Field joint coatings AMENDMENT 1
This part of ISO 21809 specifies requirements for field joint coating of seamless or welded steel pipes for pipeline transportation systems in the petroleum and natural gas industries as defined in...
ISO 21809-3
December 15, 2008
Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 3: Field joint coatings
This part of ISO 21809 specifies requirements for field joint coating of seamless or welded steel pipes for pipeline transportation systems in the petroleum and natural gas industries as defined in...

References

Advertisement