ISO/IEC 15938-12

Information technology - Multimedia content description interface - Part 12: Query format

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2008
Status: inactive
Page Count: 130
ICS Code (Information coding): 35.040
scope:

Organization of the document

This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool is described in two normative sections:

• Syntax: Normative specification of the query and management format.

• Semantic: Normative definition of the semantics of all the components of the corresponding query format specification.

In some instances the query format level tool is also described using either one or two informative sections:

• Examples: Optionally an informative section dealing with examples is appended.

• Definitions: Optionally an informative section dealing with definitions is appended.

Document History

November 1, 2012
Information technology - Multimedia content description interface - Part 12: Query format
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...
August 1, 2011
Information technology - Multimedia content description interface - Part 12: Query format AMENDMENT 2: Semantic enhancement
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...
March 1, 2011
Information technology - Multimedia content description interface - Part 12: Query format AMENDMENT 1: Reference software and flat metadata output
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...
February 15, 2010
Information technology - Multimedia content description interface - Part 12: Query format TECHNICAL CORRIGENDUM 2
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...
April 15, 2009
Information technology - Multimedia content description interface - Part 12: Query format TECHNICAL CORRIGENDUM 1
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...
ISO/IEC 15938-12
December 15, 2008
Information technology - Multimedia content description interface - Part 12: Query format
Organization of the document This part of ISO/IEC 15938 describes the query format tools which may be used independently or in combination with other parts of ISO/IEC 15938. Each query format tool...

References

Advertisement