FORD WSS-M1H614-C2

FABRIC, ANGORA PATTERN, KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 November 2008
Status: inactive
Page Count: 5
scope:

The material defined by these specifications is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.

Document History

FORD WSS-M1H614-C2
November 10, 2008
FABRIC, ANGORA PATTERN, KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
April 23, 2003
FABRIC, ANGORA PATTERN, KNITTED, 6MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.
January 8, 1999
FABRIC, ANGORA PATTERN, KNITTED, 6MM
1. SCOPE The material defined by this specification is a 2 bar, 28 gauge, warp knitted, simulated velour, polyester bodycloth.

References

Advertisement