ISO 13606-2
Health informatics - Electronic health record communication - Part 2: Archetype interchange specification
| Organization: | ISO |
| Publication Date: | 1 December 2008 |
| Status: | inactive |
| Page Count: | 144 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This part of ISO 13606 specifies the information architecture required for interoperable communications between systems and services that need or provide EHR data. This part of ISO 13606 is not intended to specify the internal architecture or database design of such systems.
The subject of the record or record extract to be communicated is an individual person, and the scope of the communication is predominantly with respect to that person's care.
Uses of healthcare records for other purposes such as administration, management, research and epidemiology, which require aggregations of individual people's records, are not the focus of this part of ISO 13606 but such secondary uses could also find this document useful.
This part of ISO 13606 defines an archetype model to be used to represent archetypes when communicated between repositories, and between archetype services. It defines an optional serialized representation, which may be used as an exchange format for communicating individual archetypes. Such communication might, for example, be between archetype libraries or between an archetype service and an EHR persistence or validation service.
Document History