ISO 17512-1
Soil quality — Avoidance test for determining the quality of soils and effects of chemicals on behaviour — Part 1: Test with earthworms (Eisenia fetida and Eisenia andrei)
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Biological properties of soils): | 13.080.30 |
scope:
This part of ISO 17512 specifies a rapid screening method for evaluating the habitat function of soils and the influence of contaminants and chemicals on earthworm behaviour.
The sublethal test is a rapid method that reflects the bioavailability of contaminant mixtures in natural soils and substances spiked into soils to Eisenia fetida and Eisenia andrei. The avoidance behaviour of the worms is the measurement endpoint of the test. This test is not intended to replace the earthworm reproduction test.
Two different designs (a two section unit and a six section
unit) have been developed and successfully applied. Both designs
are applicable to either single-concentration
Document History