ISO TS 13399-100
Cutting tool data representation and exchange — Part 100: Definitions, principles and methods for reference dictionaries
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (IT applications in industry): | 35.240.50 |
scope:
This part of ISO 13399 defines the principles and methods for creating unambiguous identifications and definitions of the items and their properties relating to cutting tools in computer-sensible dictionaries to be used for reference by the information model defined in ISO 13399-1.
It is applicable to:
- the specification of data element types, their identifying, semantic and value attributes;
- the specification of item classes, their identifying and semantic attributes;
- the specification of feature classes, their identifying and semantic attributes.
It is not applicable to:
- information model for cutting tools;
- classifications and definitions of items and data element types relating to cutting tools;
- the association between properties and items in a classification.
NOTE 1 The information model for cutting tools is defined in ISO 13399-1.
NOTE 2 The classification of items relating to cutting tools, the definitions of items and data element types and the association of properties to items are defined in ISO 13399-2, ISO 13399-3, ISO 13399-4, ISO 13399-50 and ISO 13399-60.
Document History