ISO 80000-7

Quantities and units — Part 7: Light

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2008
Status: inactive
Page Count: 56
ICS Code (Quantities and units): 01.060
scope:

ISO 80000-7 gives names, symbols and definitions for quantities and units used for light and other electromagnetic radiation. Where appropriate, conversion factors are also given.

Document History

August 1, 2019
Quantities and units — Part 7: Light and radiation
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion...
ISO 80000-7
November 15, 2008
Quantities and units — Part 7: Light
ISO 80000-7 gives names, symbols and definitions for quantities and units used for light and other electromagnetic radiation. Where appropriate, conversion factors are also given.

References

Advertisement