DLA - SMD-5962-89867 REV A

MICROCIRCUITS, LINEAR, QUAD NAND RELAY DRIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 November 1991
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UH-507 Quad NAND driver, high-output voltage and current

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - 7.0 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - 5.5 V dc Output off-state voltage (VS) - - - - - - - - - - - - - - - 100 V dc Output on-state sink current - - - - - - - - - - - - - - - - 500 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - - 90°C/W

Supply voltage range (VCC) - - - - - - - - - - - - - - - - 4.5 V to 5.5 V Current into any output (on-state) - - - - - - - - - - - - 250 mA maximum Ambient operating temperature (TA) .- - - - - - - - - - - - −55°C to +125°C Minimum high level input voltage VIN (1) - - - - - - - - - 2.0 V Maximum low level input voltage VIN (0) - - - - - - - - - - 0.8 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 2, 2007
MICROCIRCUIT, LINEAR, QUAD NAND RELAY DRIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89867 REV A
November 12, 1991
MICROCIRCUITS, LINEAR, QUAD NAND RELAY DRIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 5, 1990
MICROCIRCUITS, LINEAR, QUAD NAND RELAY DRIVERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement