DS/EN 12808-3

Grouts for tiles – Part 3: Determination of flexural and compressive strength

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2008
Status: active
Page Count: 11
ICS Code (Adhesives): 83.180
scope:

This European Standard applies to all ceramic tile grouts for internal and external tile installations on walls and floors. This European Standard describes the test method to be used to determine the compressive and flexural strength of ceramic tile grouts. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE - Ceramic tile grouts may also be used for other types of tiles (natural and agglomerated stones, etc.), where these do not adversely affect the stones.

Document History

DS/EN 12808-3
November 7, 2008
Grouts for tiles – Part 3: Determination of flexural and compressive strength
This European Standard applies to all ceramic tile grouts for internal and external tile installations on walls and floors. This European Standard describes the test method to be used to determine...
May 3, 2002
Grouts for tiles - Part 3: Determination of flexural and compressive strength
This Standard applies to all ceramic tile grouts for internal and external tile installations on walls and floors. This standard describes the test method to be used to determine the compressive and...
Grouts for tiles - Part 3: Determination of flexural and compressive strength
This European Standard applies to all ceramic tile grouts for internal and external tile installations on walls and floors. This European Standard describes the test method to be used to determine...

References

Advertisement