NAVISTAR - TMS 6021
Hose, Air Conditioning
| Organization: | NAVISTAR |
| Publication Date: | 1 December 2008 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This specification covers the general requirements, property and performance requirements, qualification, KCC and quality control, dimensional tolerances, requirements for fittings, and hose assemblies purchased with permanently attached end fittings and used as a flexible connector in automotive air conditioning systems.
APPLICATION
This specification covers reinforced hose assemblies with permanently attached fittings suitable for conducting liquid or gaseous refrigerant and refrigerant oils within the temperature range of -29°C (-20°F) to 120°C (250°F) and a maximum recommended working pressure of 500 psi (3.5 MPa).
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Document History