ASTM International - ASTM A694/A694M-08

Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings, and similar parts ordered either to dimensions specified by the purchaser or to ASME or MSS dimensional standards referenced in Section 2.

1.2 Several grades of material, based on minimum yield strength requirements, are covered, as indicated in Table 1.

1.3 Supplementary Requirements are provided. Supplementary Requirement S 1 is provided for use when purchaser approval is required for repair welding.

1.4 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

TABLE 1 Tensile Requirements

GradeYield Strength (0.2 % Offset), min, ksi [MPa]Tensile Strength,
min, ksi [MPa]
Elongation in 2 in. or 50 mm, min %
F4242 [290]60 [415]20
F4646 [315]60 [415]20
F4848 [330]62 [425]20
F5050 [345]64 [440]20
F5252 [360]66 [455]20
F5656 [385]68 [470]20
F6060 [415]75 [515]20
F6565 [450]77 [530]20
F7070 [485]82 [565]18
abstract:

This specification covers carbon and alloy steel forgings for pipe flanges, fittings, valves, and parts for high-pressure transmission service. A chemical heat analysis of the steel shall be made,... View More

Document History

September 1, 2022
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
May 1, 2016
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
October 1, 2014
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
October 1, 2013
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
ASTM A694/A694M-08
October 1, 2008
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
October 1, 2003
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. Included are flanges, fittings,...
March 10, 2000
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service pipe. 1.2 Several grades of material,...
Advertisement