ATIS - 0300204

Operations, Administrations, Maintenance, and Provisioning (OAM&P) – Lower Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces

inactive
Organization: ATIS
Publication Date: 1 June 2008
Status: inactive
Page Count: 3
scope:

It is the intention of this standard to use and align with the relevant ITU-T Recommendation.

This alignment effort consists of adopting ITU-T Recommendation Q.811, Lower layer protocol profiles for the Q and X interfaces.

For the purpose of this standard, the ANSI NSAP address format (listed as an example in Figure B.3/Q.811 and copied below) is considered to be normative.

Document History

June 1, 2008
Operations, Administration, Maintenance, and Provisioning (OAM&P) - Lower-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interface
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting ITU-T Recommendation Q.811, Lower layer protocol profiles for...
0300204
June 1, 2008
Operations, Administrations, Maintenance, and Provisioning (OAM&P) – Lower Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interfaces
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting ITU-T Recommendation Q.811, Lower layer protocol profiles for...
June 1, 2008
Operations, Administration, Maintenance, and Provisioning (OAM&P) - Lower-Layer Protocols for Telecommunications Management Network (TMN) Interfaces, Q and X Interface
It is the intention of this standard to use and align with the relevant ITU-T Recommendation. This alignment effort consists of adopting ITU-T Recommendation Q.811, Lower layer protocol profiles for...
January 1, 1997
OAM&P - Lower Layer Protocols for Telecommunication Management Network (TMN) Interfaces, Q3 and X Interfaces
A description is not available for this item.

References

Advertisement