ISO 23297
Thermoplastics hoses and hose assemblies — Wire or synthetic yarn reinforced single-pressure types for hydraulic applications — Specification
| Organization: | ISO |
| Publication Date: | 15 December 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies requirements for eight classes and two types (construction with adhesive bond between layers and construction without adhesive bond between layers) of wire or synthetic yarn reinforced hydraulic hoses and hose assemblies of nominal size from 3,2 to 31,5. Each class has a single maximum working pressure for all sizes. Such hoses are suitable for use with hydraulic fluids HH, HL, HM, HR, and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C for grades A and B and -40 °C to +120 °C for grades C and D.
This International Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components.
NOTE It is the responsibility of the user, in consultation with the hose manufacturer, to establish compatibility of the hose with the fluid to be used.
Document History