DS/EN 12808-2

Grouts for tiles – Part 2: Determination of resistance to abrasion

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2008
Status: active
Page Count: 11
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard applies to all ceramic tile grouts used for internal and external tile installations on walls and floors. This European Standard specifies the test method to be used to determine the abrasion resistance of ceramic tile grouts. This European Standard does not contain performance requirements or recommendations for the design and installation of ceramic tiles. NOTE - Ceramic tile grouts may also be used for other types of tiles (natural and agglomerated stones, etc.), where these do not adversely affect the stones

Document History

DS/EN 12808-2
November 7, 2008
Grouts for tiles – Part 2: Determination of resistance to abrasion
This European Standard applies to all ceramic tile grouts used for internal and external tile installations on walls and floors. This European Standard specifies the test method to be used to...
May 3, 2002
Grouts for tiles - Part 2: Determination of resistance to abrasion
This European Standrd applies to all ceramic tile grouts used for internal and external tile installations on walls and floors. This standard specifies the test method to be used to determine the...
Grouts for tiles - Part 2: Determination of resistance to abrasion
This European Standard applies to all ceramic tile grouts used for internal and external tile installations on walls and floors. This European Standard specifies the test method to be used to...

References

Advertisement