DIN EN ISO 6185-4

Inflatable boats - Part 4: Boats with an overall length between 8 m and 24 m and with a motor maximum power rating of 75 kW and greater (ISO/FDIS 6185-4:2008); German version prEN ISO 6185-4:2008

inactive
Organization: DIN
Publication Date: 1 December 2008
Status: inactive
Page Count: 37
ICS Code (Small craft): 47.080

Document History

August 1, 2020
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011, Corrected version 2014-08-01); German version EN ISO 6185-4:2018
A description is not available for this item.
June 1, 2019
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011, Corrected version 2014-08-01); German version EN ISO 6185-4:2018
A description is not available for this item.
October 1, 2011
Inflatable boats - Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater (ISO 6185-4:2011); German version EN ISO 6185-4:2011
Dieser Teil von ISO 6185 legt die sicherheitstechnischen Mindestanforderungen an die Konstruktion, Werkstoffe, Verarbeitung und Prüfung von starren aufblasbaren Booten (en: rigid inflatable boats...
DIN EN ISO 6185-4
December 1, 2008
Inflatable boats - Part 4: Boats with an overall length between 8 m and 24 m and with a motor maximum power rating of 75 kW and greater (ISO/FDIS 6185-4:2008); German version prEN ISO 6185-4:2008
A description is not available for this item.
November 1, 2005
Inflatable boats - Part 4: Boats with an overall length between 8 m and 24 m and with a motor maximum power rating of 75 kW and greater (ISO/DIS 6185-4:2005); German version prEN ISO 6185-4:2005
A description is not available for this item.
Advertisement