DS/EN 10120

Steel sheet and strip for welded gas cylinders

inactive
Organization: DS
Publication Date: 10 November 2008
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This European Standard specifies requirements for hot-rolled sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for manufacturing welded gas cylinders. The general technical delivery conditions in EN 10021 also apply to products supplied in accordance with this European Standard. NOTE - Sheet and strip made of: - general structural steels (see EN 10025 series); - non-alloy and alloy steels for pressure equipment (see EN 10028-1 to EN 10028-6); - low carbon non-alloy steels for cold forming (see EN 10111 and EN 10130); - steels with high yield strength for cold forming (see EN 10149); - cold rolled strip up to 600 mm wide of low carbon non-alloy steels (see EN 10139); - steels for simple pressure vessels (see EN 10207) are not covered by this European Standard.

Document History

August 1, 2017
Steel sheet and strip for welded gas cylinders
This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical...
DS/EN 10120
November 10, 2008
Steel sheet and strip for welded gas cylinders
This European Standard specifies requirements for hot-rolled sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for manufacturing welded gas cylinders. The general...
June 10, 1997
Steel sheet and strip for welded gas cylinders
This European Standard specifies requirements for hot-rolled sheet and strip up to 5 mm thickness made of steels listed in table 1 and intended for manufacturing welded gas cylinders.
Steel sheet and strip for welded gas cylinders
This European Standard specifies requirements for hot-rolled sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for manufacturing welded gas cylinders. The general...
Steel sheet and strip for welded gas cylinders
This European Standard specifies requirements for sheet and strip up to 5 mm thickness of steels listed in Table 1 and intended for the manufacture of welded gas cylinders. The general technical...
Advertisement